Vishay Intertechnology, Inc. Through Hole Resistors CW0102R500KE123

Description
2.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102R500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R500KE123-ND
Through Hole Resistors CW0102R500KE123-ND
2.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5 OHM 13W 10% WW AXIAL - CW0102R500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5 OHM 13W 10% WW AXIAL
CW0102R500KE123
RES 2.5 OHM 13W 10% WW AXIAL CW0102R500KE123
RES 2.5ohm 13W 10% WW AXIAL

RES 2.5ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 2.5 10% E12 E3 Vishay - 70P4216 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.5 10% E12 E3 Vishay
70P4216
Cw-10-3 2.5 10% E12 E3 Vishay 70P4216
CW-10-3 2.5 10% e12 E3

CW-10-3 2.5 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R500KE123-ND CW0102R500KE123 70P4216
Product Name Through Hole Resistors RES 2.5 OHM 13W 10% WW AXIAL Cw-10-3 2.5 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.5 ohms 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details