Vishay Intertechnology, Inc. Wirewound Resistors CW0102R500JE73

Description
CW-10 2.5 5% E73 e3
Request a Quote Datasheet
Description
CW-10 2.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R500JE73
Wirewound Resistors 3110-CW0102R500JE73
CW-10 2.5 5% E73 e3

CW-10 2.5 5% E73 e3

Supplier's Site Datasheet
RES 2.5 OHM 13W 5% WW AXIAL - CW0102R500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5 OHM 13W 5% WW AXIAL
CW0102R500JE73
RES 2.5 OHM 13W 5% WW AXIAL CW0102R500JE73
RES 2.5ohm 13W 5% WW AXIAL

RES 2.5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R500JE73-ND
Through Hole Resistors CW0102R500JE73-ND
2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.5 5% E73 E3 Vishay - 70P4213 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.5 5% E73 E3 Vishay
70P4213
Cw-10 2.5 5% E73 E3 Vishay 70P4213
CW-10 2.5 5% E73 e3

CW-10 2.5 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R500JE73 CW0102R500JE73 CW0102R500JE73-ND 70P4213
Product Name Wirewound Resistors RES 2.5 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 2.5 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details