Vishay Intertechnology, Inc. Through Hole Resistors CW0102R500JE123

Description
2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102R500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R500JE123-ND
Through Hole Resistors CW0102R500JE123-ND
2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0102R500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0102R500JE123
Res Wirewound 2.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R500JE123
Res Wirewound 2.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 2.5 5% E12 E3 Vishay - 70P4212 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.5 5% E12 E3 Vishay
70P4212
Cw-10-3 2.5 5% E12 E3 Vishay 70P4212
CW-10-3 2.5 5% e12 E3

CW-10-3 2.5 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R500JE123-ND CW0102R500JE123 70P4212
Product Name Through Hole Resistors Res Wirewound 2.5 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 2.5 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details