Vishay Intertechnology, Inc. RES 2.5 OHM 13W 5% WW AXIAL CW0102R500JB12

Description
RES 2.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5 OHM 13W 5% WW AXIAL - CW0102R500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5 OHM 13W 5% WW AXIAL
CW0102R500JB12
RES 2.5 OHM 13W 5% WW AXIAL CW0102R500JB12
RES 2.5ohm 13W 5% WW AXIAL

RES 2.5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R500JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R500JB12-ND
Through Hole Resistors CW0102R500JB12-ND
2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0102R500JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R500JB12
Wirewound Resistors 3110-CW0102R500JB12
CW-10 2.5 5% B12

CW-10 2.5 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0102R500JB12 CW0102R500JB12-ND 3110-CW0102R500JB12
Product Name RES 2.5 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers