Vishay Intertechnology, Inc. Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R400KE733

Description
Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0102R400KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0102R400KE733
Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R400KE733
Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102R400KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R400KE733-ND
Through Hole Resistors CW0102R400KE733-ND
2.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.4 10% E73 E3 Vishay - 70P4210 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.4 10% E73 E3 Vishay
70P4210
Cw-10-3 2.4 10% E73 E3 Vishay 70P4210
CW-10-3 2.4 10% E73 e3

CW-10-3 2.4 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R400KE733 CW0102R400KE733-ND 70P4210
Product Name Res Wirewound 2.4 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 2.4 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details