Vishay Intertechnology, Inc. RES 2.4 OHM 13W 10% WW AXIAL CW0102R400KE123

Description
RES 2.4ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4 OHM 13W 10% WW AXIAL - CW0102R400KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 13W 10% WW AXIAL
CW0102R400KE123
RES 2.4 OHM 13W 10% WW AXIAL CW0102R400KE123
RES 2.4ohm 13W 10% WW AXIAL

RES 2.4ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R400KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R400KE123-ND
Through Hole Resistors CW0102R400KE123-ND
2.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.4 10% E12 E3 Vishay - 70P4208 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.4 10% E12 E3 Vishay
70P4208
Cw-10-3 2.4 10% E12 E3 Vishay 70P4208
CW-10-3 2.4 10% e12 E3

CW-10-3 2.4 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R400KE123 CW0102R400KE123-ND 70P4208
Product Name RES 2.4 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 2.4 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details