Vishay Intertechnology, Inc. Through Hole Resistors CW0102R370KE123

Description
2.37 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.37 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102R370KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R370KE123-ND
Through Hole Resistors CW0102R370KE123-ND
2.37 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.37 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.37 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0102R370KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.37 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0102R370KE123
Res Wirewound 2.37 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R370KE123
Res Wirewound 2.37 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.37 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 2.37 10% E12 E3 Vishay - 70P4200 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.37 10% E12 E3 Vishay
70P4200
Cw-10-3 2.37 10% E12 E3 Vishay 70P4200
CW-10-3 2.37 10% e12 E3

CW-10-3 2.37 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R370KE123-ND CW0102R370KE123 70P4200
Product Name Through Hole Resistors Res Wirewound 2.37 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 2.37 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers