Vishay Intertechnology, Inc. RES 2.37 OHM 5% SILICONE WW CW0102R370JE123

Description
RES 2.37ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 2.37ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 5% SILICONE WW - CW0102R370JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 5% SILICONE WW
CW0102R370JE123
RES 2.37 OHM 5% SILICONE WW CW0102R370JE123
RES 2.37ohm 5% SILICONE WW

RES 2.37ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0102R370JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R370JE123-ND
Through Hole Resistors CW0102R370JE123-ND
2.37 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.37 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.37 5% E12 E3 Vishay - 70P4196 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.37 5% E12 E3 Vishay
70P4196
Cw-10-3 2.37 5% E12 E3 Vishay 70P4196
CW-10-3 2.37 5% e12 E3

CW-10-3 2.37 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R370JE123 CW0102R370JE123-ND 70P4196
Product Name RES 2.37 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 2.37 5% E12 E3 Vishay
Resistance Range 2.37 ohms 2.37 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details