CW-10 2.2 10% E73 e3
RES 2.2ohm 13W 10% WW AXIAL
2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0102R200KE73 | CW0102R200KE73 | CW0102R200KE73-ND |
| Product Name | Wirewound Resistors | RES 2.2 OHM 13W 10% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |