Vishay Intertechnology, Inc. Wirewound Resistors CW0102R200KE12

Description
CW-10 2.2 10% E12 e3
Request a Quote Datasheet
Description
CW-10 2.2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R200KE12
Wirewound Resistors 3110-CW0102R200KE12
CW-10 2.2 10% E12 e3

CW-10 2.2 10% E12 e3

Supplier's Site Datasheet
RES 2.2 OHM 13W 10% WW AXIAL - CW0102R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 13W 10% WW AXIAL
CW0102R200KE12
RES 2.2 OHM 13W 10% WW AXIAL CW0102R200KE12
RES 2.2ohm 13W 10% WW AXIAL

RES 2.2ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102R200KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R200KE12-ND
Through Hole Resistors CW0102R200KE12-ND
2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.2 10% E12 E3 Vishay - 70P4191 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.2 10% E12 E3 Vishay
70P4191
Cw-10 2.2 10% E12 E3 Vishay 70P4191
CW-10 2.2 10% e12 E3

CW-10 2.2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R200KE12 CW0102R200KE12 CW0102R200KE12-ND 70P4191
Product Name Wirewound Resistors RES 2.2 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10 2.2 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details