Vishay Intertechnology, Inc. Through Hole Resistors CW0102R200KB12

Description
2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102R200KB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R200KB12-ND
Through Hole Resistors CW0102R200KB12-ND
2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.2 OHM 13W 10% WW AXIAL - CW0102R200KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 13W 10% WW AXIAL
CW0102R200KB12
RES 2.2 OHM 13W 10% WW AXIAL CW0102R200KB12
RES 2.2ohm 13W 10% WW AXIAL

RES 2.2ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102R200KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R200KB12
Wirewound Resistors 3110-CW0102R200KB12
CW-10 2.2 10% B12

CW-10 2.2 10% B12

Supplier's Site Datasheet
Cw-10 2.2 10% B12 Vishay - 70P4190 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.2 10% B12 Vishay
70P4190
Cw-10 2.2 10% B12 Vishay 70P4190
CW-10 2.2 10% B12

CW-10 2.2 10% B12

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0102R200KB12-ND CW0102R200KB12 3110-CW0102R200KB12 70P4190
Product Name Through Hole Resistors RES 2.2 OHM 13W 10% WW AXIAL Wirewound Resistors Cw-10 2.2 10% B12 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers