2.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.2ohm 13W 5% WW AXIAL
RES,Metal Alloy,2.2Ohms,5+/-% Tol,-50,50ppm-TC
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0102R200JS73-ND | 3110-CW0102R200JS73 | CW0102R200JS73 | 43C8627 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 2.2 OHM 13W 5% WW AXIAL | Res,metal Alloy,2.2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |