2.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.2ohm 13W 5% WW AXIAL
CW-10 2.2 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0102R200JE73-ND | CW0102R200JE73 | 3110-CW0102R200JE73 | 70P4188 |
| Product Name | Through Hole Resistors | RES 2.2 OHM 13W 5% WW AXIAL | Wirewound Resistors | Cw-10 2.2 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |