Vishay Intertechnology, Inc. Through Hole Resistors CW0102R200JE123

Description
2.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102R200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R200JE123-ND
Through Hole Resistors CW0102R200JE123-ND
2.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0102R200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0102R200JE123
Res Wirewound 2.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0102R200JE123
Res Wirewound 2.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 2.2 5% E12 E3 Vishay - 70P4187 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.2 5% E12 E3 Vishay
70P4187
Cw-10-3 2.2 5% E12 E3 Vishay 70P4187
CW-10-3 2.2 5% e12 E3

CW-10-3 2.2 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R200JE123-ND CW0102R200JE123 70P4187
Product Name Through Hole Resistors Res Wirewound 2.2 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 2.2 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details