Vishay Intertechnology, Inc. Through Hole Resistors CW0102R000KS73C05

Description
2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102R000KS73C05-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000KS73C05-ND
Through Hole Resistors CW0102R000KS73C05-ND
2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0102R000KS73C05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0102R000KS73C05
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R000KS73C05
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0102R000KS73C05-ND CW0102R000KS73C05
Product Name Through Hole Resistors Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers