Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R000KE733

Description
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0102R000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0102R000KE733
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0102R000KE733
Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102R000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000KE733-ND
Through Hole Resistors CW0102R000KE733-ND
2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2 10% E73 E3 Vishay - 70P4185 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2 10% E73 E3 Vishay
70P4185
Cw-10-3 2 10% E73 E3 Vishay 70P4185
CW-10-3 2 10% E73 e3

CW-10-3 2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R000KE733 CW0102R000KE733-ND 70P4185
Product Name Res Wirewound 2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 2 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details