Vishay Intertechnology, Inc. Wirewound Resistors CW0102R000KE73

Description
CW-10 2 10% E73 e3
Request a Quote Datasheet
Description
CW-10 2 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R000KE73
Wirewound Resistors 3110-CW0102R000KE73
CW-10 2 10% E73 e3

CW-10 2 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102R000KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000KE73-ND
Through Hole Resistors CW0102R000KE73-ND
2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 13W 10% WW AXIAL - CW0102R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 13W 10% WW AXIAL
CW0102R000KE73
RES 2 OHM 13W 10% WW AXIAL CW0102R000KE73
RES 2ohm 13W 10% WW AXIAL

RES 2ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 2 10% E73 E3 Vishay - 70P4184 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2 10% E73 E3 Vishay
70P4184
Cw-10 2 10% E73 E3 Vishay 70P4184
CW-10 2 10% E73 e3

CW-10 2 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R000KE73 CW0102R000KE73-ND CW0102R000KE73 70P4184
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 13W 10% WW AXIAL Cw-10 2 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details