Vishay Intertechnology, Inc. RES 2 OHM 13W 10% WW AXIAL CW0102R000KB12

Description
RES 2ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 13W 10% WW AXIAL - CW0102R000KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 13W 10% WW AXIAL
CW0102R000KB12
RES 2 OHM 13W 10% WW AXIAL CW0102R000KB12
RES 2ohm 13W 10% WW AXIAL

RES 2ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102R000KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R000KB12
Wirewound Resistors 3110-CW0102R000KB12
CW-10 2 10% B12

CW-10 2 10% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0102R000KB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000KB12-ND
Through Hole Resistors CW0102R000KB12-ND
2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2 10% B12 Vishay - 28M4864 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2 10% B12 Vishay
28M4864
Cw-10 2 10% B12 Vishay 28M4864
CW-10 2 10% B12

CW-10 2 10% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102R000KB12 3110-CW0102R000KB12 CW0102R000KB12-ND 28M4864
Product Name RES 2 OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 2 10% B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details