RES 2ohm 5% 13W SILICONE WW
2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0102R000JS73 | CWE-2.0TR-ND | 3110-CW0102R000JS73 |
| Product Name | RES 2 OHM 5% 13W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |