Vishay Precision Group Wirewound Resistors CW0102R000JE73

Description
CW-10 2 5% E73 e3
Request a Quote Datasheet
Description
CW-10 2 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102R000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102R000JE73
Wirewound Resistors 3110-CW0102R000JE73
CW-10 2 5% E73 e3

CW-10 2 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWE-2.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-2.0RTR-ND
Through Hole Resistors CWE-2.0RTR-ND
2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWE-2.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-2.0RCT-ND
Through Hole Resistors CWE-2.0RCT-ND
2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW0102R000JE73 - CW0102R000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0102R000JE73
CW0102R000JE73
CW0102R000JE73 CW0102R000JE73
CW0102R000JE73

CW0102R000JE73

Supplier's Site
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Vishay - 65K3626 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Vishay
65K3626
Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Vishay 65K3626
WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:9.52mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:9.52mmRoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 2 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 29X2378 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 10W, 5%, Full Reel; Resistance Vishay
29X2378
Wirewound Resistor, 2 Ohm, 10W, 5%, Full Reel; Resistance Vishay 29X2378
WIREWOUND RESISTOR, 2 OHM, 10W, 5%, FULL REEL; Resistance:2ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 10W, 5%, FULL REEL; Resistance:2ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0102R000JE73 CWE-2.0RTR-ND CW0102R000JE73 65K3626 29X2378
Product Name Wirewound Resistors Through Hole Resistors CW0102R000JE73 Wirewound Resistor, 2 Ohm, 10W, 5%; Resistance Vishay Wirewound Resistor, 2 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details