Vishay Intertechnology, Inc. RES 2 OHM 5% SILICONE WW CW0102R000JE123

Description
RES 2ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 2ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 5% SILICONE WW - CW0102R000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 5% SILICONE WW
CW0102R000JE123
RES 2 OHM 5% SILICONE WW CW0102R000JE123
RES 2ohm 5% SILICONE WW

RES 2ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0102R000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102R000JE123-ND
Through Hole Resistors CW0102R000JE123-ND
2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2 5% E12 E3 Vishay - 70P4180 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2 5% E12 E3 Vishay
70P4180
Cw-10-3 2 5% E12 E3 Vishay 70P4180
CW-10-3 2 5% e12 E3

CW-10-3 2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102R000JE123 CW0102R000JE123-ND 70P4180
Product Name RES 2 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 2 5% E12 E3 Vishay
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details