2.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.9Kohm 13W 10% WW AXIAL
CW-10-3 2.9K 10% E73 e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0102K900KE733-ND | CW0102K900KE733 | 70P4178 |
| Product Name | Through Hole Resistors | RES 2.9K OHM 13W 10% WW AXIAL | Cw-10-3 2.9K 10% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 10 +/- % | 10 +/- % |