Vishay Intertechnology, Inc. Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K900KE73

Description
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K900KE73
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K900KE73
Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102K900KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K900KE73-ND
Through Hole Resistors CW0102K900KE73-ND
2.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0102K900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K900KE73
Wirewound Resistors 3110-CW0102K900KE73
CW-10 2.9K 10% E73 e3

CW-10 2.9K 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0102K900KE73 CW0102K900KE73-ND 3110-CW0102K900KE73
Product Name Res Wirewound 2.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details