Vishay Intertechnology, Inc. Through Hole Resistors CW0102K900JE733

Description
2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K900JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K900JE733-ND
Through Hole Resistors CW0102K900JE733-ND
2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.9K OHM 13W 5% WW AXIAL - CW0102K900JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.9K OHM 13W 5% WW AXIAL
CW0102K900JE733
RES 2.9K OHM 13W 5% WW AXIAL CW0102K900JE733
RES 2.9Kohm 13W 5% WW AXIAL

RES 2.9Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 2.9K 5% E73 E3 Vishay - 70P4174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.9K 5% E73 E3 Vishay
70P4174
Cw-10-3 2.9K 5% E73 E3 Vishay 70P4174
CW-10-3 2.9K 5% E73 e3

CW-10-3 2.9K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K900JE733-ND CW0102K900JE733 70P4174
Product Name Through Hole Resistors RES 2.9K OHM 13W 5% WW AXIAL Cw-10-3 2.9K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129389-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details