Vishay Intertechnology, Inc. Through Hole Resistors CW0102K900JE12

Description
2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K900JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K900JE12-ND
Through Hole Resistors CW0102K900JE12-ND
2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0102K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0102K900JE12
Res Wirewound 2.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K900JE12
Res Wirewound 2.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0102K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K900JE12
Wirewound Resistors 3110-CW0102K900JE12
CW-10 2.9K 5% E12 e3

CW-10 2.9K 5% E12 e3

Supplier's Site Datasheet
Cw-10 2.9K 5% E12 E3 Vishay - 70P4171 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.9K 5% E12 E3 Vishay
70P4171
Cw-10 2.9K 5% E12 E3 Vishay 70P4171
CW-10 2.9K 5% e12 E3

CW-10 2.9K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0102K900JE12-ND CW0102K900JE12 3110-CW0102K900JE12 70P4171
Product Name Through Hole Resistors Res Wirewound 2.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 2.9K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details