Vishay Intertechnology, Inc. RES 2.8K OHM 13W 10% WW AXIAL CW0102K800KE733

Description
RES 2.8Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 13W 10% WW AXIAL - CW0102K800KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 13W 10% WW AXIAL
CW0102K800KE733
RES 2.8K OHM 13W 10% WW AXIAL CW0102K800KE733
RES 2.8Kohm 13W 10% WW AXIAL

RES 2.8Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K800KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K800KE733-ND
Through Hole Resistors CW0102K800KE733-ND
2.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.8K 10% E73 E3 Vishay - 70P4170 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.8K 10% E73 E3 Vishay
70P4170
Cw-10-3 2.8K 10% E73 E3 Vishay 70P4170
CW-10-3 2.8K 10% E73 e3

CW-10-3 2.8K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K800KE733 CW0102K800KE733-ND 70P4170
Product Name RES 2.8K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 2.8K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers