Vishay Intertechnology, Inc. RES 2.8K OHM 13W 10% WW AXIAL CW0102K800KE123

Description
RES 2.8Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 13W 10% WW AXIAL - CW0102K800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 13W 10% WW AXIAL
CW0102K800KE123
RES 2.8K OHM 13W 10% WW AXIAL CW0102K800KE123
RES 2.8Kohm 13W 10% WW AXIAL

RES 2.8Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K800KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K800KE123-ND
Through Hole Resistors CW0102K800KE123-ND
2.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.8K 10% E12 E3 Vishay - 70P4168 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.8K 10% E12 E3 Vishay
70P4168
Cw-10-3 2.8K 10% E12 E3 Vishay 70P4168
CW-10-3 2.8K 10% e12 E3

CW-10-3 2.8K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K800KE123 CW0102K800KE123-ND 70P4168
Product Name RES 2.8K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 2.8K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details