Vishay Intertechnology, Inc. Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K800JE123

Description
Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0102K800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0102K800JE123
Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K800JE123
Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0102K800JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K800JE123-ND
Through Hole Resistors CW0102K800JE123-ND
2.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.8K 5% E12 E3 Vishay - 70P4164 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.8K 5% E12 E3 Vishay
70P4164
Cw-10-3 2.8K 5% E12 E3 Vishay 70P4164
CW-10-3 2.8K 5% e12 E3

CW-10-3 2.8K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K800JE123 CW0102K800JE123-ND 70P4164
Product Name Res Wirewound 2.8K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 2.8K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details