Vishay Intertechnology, Inc. Wirewound Resistors CW0102K800JE12

Description
CW-10 2.8K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 2.8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K800JE12
Wirewound Resistors 3110-CW0102K800JE12
CW-10 2.8K 5% E12 e3

CW-10 2.8K 5% E12 e3

Supplier's Site Datasheet
RES 2.8K OHM 5% SILICONE WW - CW0102K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 5% SILICONE WW
CW0102K800JE12
RES 2.8K OHM 5% SILICONE WW CW0102K800JE12
RES 2.8Kohm 5% SILICONE WW

RES 2.8Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0102K800JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K800JE12-ND
Through Hole Resistors CW0102K800JE12-ND
2.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.8K 5% E12 E3 Vishay - 70P4163 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.8K 5% E12 E3 Vishay
70P4163
Cw-10 2.8K 5% E12 E3 Vishay 70P4163
CW-10 2.8K 5% e12 E3

CW-10 2.8K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102K800JE12 CW0102K800JE12 CW0102K800JE12-ND 70P4163
Product Name Wirewound Resistors RES 2.8K OHM 5% SILICONE WW Through Hole Resistors Cw-10 2.8K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2800 ohms 2800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details