CW-10 2.7K 5% E73 e3
2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 2.7KOHM, 10W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0102K700JE73 | CW0102K700JE73 | 541-CW0102K700JE73CT-ND | 65K3625 |
| Product Name | Wirewound Resistors | CW0102K700JE73 | Through Hole Resistors | Wirewound Resistor, 2.7Kohm, 10W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 2700 ohms | 2700 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |