Vishay Precision Group RES 2.7K OHM 13W 5% WW AXIAL CW0102K700JE12

Description
RES 2.7Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 13W 5% WW AXIAL - CW0102K700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 13W 5% WW AXIAL
CW0102K700JE12
RES 2.7K OHM 13W 5% WW AXIAL CW0102K700JE12
RES 2.7Kohm 13W 5% WW AXIAL

RES 2.7Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102K700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K700JE12
Wirewound Resistors 3110-CW0102K700JE12
CW-10 2.7K 5% E12 e3

CW-10 2.7K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102K700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K700JE12-ND
Through Hole Resistors CW0102K700JE12-ND
2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0102K700JE12 3110-CW0102K700JE12 CW0102K700JE12-ND
Product Name RES 2.7K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers