Vishay Intertechnology, Inc. Through Hole Resistors CW0102K510KE73

Description
2.51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K510KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K510KE73-ND
Through Hole Resistors CW0102K510KE73-ND
2.51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.51 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0102K510KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K510KE73
Wirewound Resistors 3110-CW0102K510KE73
CW-10 2.51K 10% E73 e3

CW-10 2.51K 10% E73 e3

Supplier's Site Datasheet
RES 2.51K OHM 13W 10% WW AXIAL - CW0102K510KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.51K OHM 13W 10% WW AXIAL
CW0102K510KE73
RES 2.51K OHM 13W 10% WW AXIAL CW0102K510KE73
RES 2.51Kohm 13W 10% WW AXIAL

RES 2.51Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10 2.51K 10% E73 E3 Vishay - 70P4154 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.51K 10% E73 E3 Vishay
70P4154
Cw-10 2.51K 10% E73 E3 Vishay 70P4154
CW-10 2.51K 10% E73 e3

CW-10 2.51K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K510KE73-ND 3110-CW0102K510KE73 CW0102K510KE73 70P4154
Product Name Through Hole Resistors Wirewound Resistors RES 2.51K OHM 13W 10% WW AXIAL Cw-10 2.51K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details