Vishay Intertechnology, Inc. Through Hole Resistors CW0102K500JS733

Description
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K500JS733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K500JS733-ND
Through Hole Resistors CW0102K500JS733-ND
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5K OHM 13W 5% WW AXIAL - CW0102K500JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 13W 5% WW AXIAL
CW0102K500JS733
RES 2.5K OHM 13W 5% WW AXIAL CW0102K500JS733
RES 2.5Kohm 13W 5% WW AXIAL

RES 2.5Kohm 13W 5% WW AXIAL

Supplier's Site
Cw, 1.781 X 0.375, 2.5 Kohm, 5% Vishay - 43C8621 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 2.5 Kohm, 5% Vishay
43C8621
Cw, 1.781 X 0.375, 2.5 Kohm, 5% Vishay 43C8621
CW, 1.781 x 0.375", 2.5 kOhm, 5%

CW, 1.781 x 0.375", 2.5 kOhm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K500JS733-ND CW0102K500JS733 43C8621
Product Name Through Hole Resistors RES 2.5K OHM 13W 5% WW AXIAL Cw, 1.781 X 0.375, 2.5 Kohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details