2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.5Kohm 13W 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0102K500JE733-ND | CW0102K500JE733 | 70P4143 |
| Product Name | Through Hole Resistors | RES 2.5K OHM 13W 5% WW AXIAL | Cw-10-3 2.5K 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |