Vishay Intertechnology, Inc. Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K500JE123

Description
Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0102K500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0102K500JE123
Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K500JE123
Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0102K500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K500JE123-ND
Through Hole Resistors CW0102K500JE123-ND
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.5K 5% E12 E3 Vishay - 70P4142 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.5K 5% E12 E3 Vishay
70P4142
Cw-10-3 2.5K 5% E12 E3 Vishay 70P4142
CW-10-3 2.5K 5% e12 E3

CW-10-3 2.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K500JE123 CW0102K500JE123-ND 70P4142
Product Name Res Wirewound 2.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 2.5K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - C3A820RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details