Vishay Precision Group Wirewound Resistors CW0102K500JE12

Description
CW-10 2.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 2.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K500JE12
Wirewound Resistors 3110-CW0102K500JE12
CW-10 2.5K 5% E12 e3

CW-10 2.5K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0102K500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0102K500JE12-ND
Through Hole Resistors 541-CW0102K500JE12-ND
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5K OHM 5% SILICONE WW - CW0102K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% SILICONE WW
CW0102K500JE12
RES 2.5K OHM 5% SILICONE WW CW0102K500JE12
RES 2.5Kohm 5% SILICONE WW

RES 2.5Kohm 5% SILICONE WW

Supplier's Site
Cw-10 2.5K 5% E12 E3 Vishay - 70P4141 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.5K 5% E12 E3 Vishay
70P4141
Cw-10 2.5K 5% E12 E3 Vishay 70P4141
CW-10 2.5K 5% E12 e3

CW-10 2.5K 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102K500JE12 541-CW0102K500JE12-ND CW0102K500JE12 70P4141
Product Name Wirewound Resistors Through Hole Resistors RES 2.5K OHM 5% SILICONE WW Cw-10 2.5K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2500 ohms 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details