Vishay Intertechnology, Inc. RES 2.5K OHM 13W 5% WW AXIAL CW0102K500JB123

Description
RES 2.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 13W 5% WW AXIAL - CW0102K500JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 13W 5% WW AXIAL
CW0102K500JB123
RES 2.5K OHM 13W 5% WW AXIAL CW0102K500JB123
RES 2.5Kohm 13W 5% WW AXIAL

RES 2.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K500JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K500JB123-ND
Through Hole Resistors CW0102K500JB123-ND
2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0102K500JB123 CW0102K500JB123-ND
Product Name RES 2.5K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details