Vishay Intertechnology, Inc. Through Hole Resistors CW0102K400KE733

Description
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K400KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400KE733-ND
Through Hole Resistors CW0102K400KE733-ND
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.4K OHM 13W 10% WW AXIAL - CW0102K400KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 13W 10% WW AXIAL
CW0102K400KE733
RES 2.4K OHM 13W 10% WW AXIAL CW0102K400KE733
RES 2.4Kohm 13W 10% WW AXIAL

RES 2.4Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 2.4K 10% E73 E3 Vishay - 70P4140 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.4K 10% E73 E3 Vishay
70P4140
Cw-10-3 2.4K 10% E73 E3 Vishay 70P4140
CW-10-3 2.4K 10% E73 e3

CW-10-3 2.4K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K400KE733-ND CW0102K400KE733 70P4140
Product Name Through Hole Resistors RES 2.4K OHM 13W 10% WW AXIAL Cw-10-3 2.4K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details