Vishay Intertechnology, Inc. Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K400KE73

Description
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K400KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K400KE73
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K400KE73
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0102K400KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400KE73-ND
Through Hole Resistors CW0102K400KE73-ND
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0102K400KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K400KE73
Wirewound Resistors 3110-CW0102K400KE73
CW-10 2.4K 10% E73 e3

CW-10 2.4K 10% E73 e3

Supplier's Site Datasheet
Cw-10 2.4K 10% E73 E3 Vishay - 70P4139 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.4K 10% E73 E3 Vishay
70P4139
Cw-10 2.4K 10% E73 E3 Vishay 70P4139
CW-10 2.4K 10% E73 e3

CW-10 2.4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0102K400KE73 CW0102K400KE73-ND 3110-CW0102K400KE73 70P4139
Product Name Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 2.4K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details