Vishay Intertechnology, Inc. Through Hole Resistors CW0102K400KE123

Description
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K400KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400KE123-ND
Through Hole Resistors CW0102K400KE123-ND
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.4K OHM 13W 10% WW AXIAL - CW0102K400KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 13W 10% WW AXIAL
CW0102K400KE123
RES 2.4K OHM 13W 10% WW AXIAL CW0102K400KE123
RES 2.4Kohm 13W 10% WW AXIAL

RES 2.4Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 2.4K 10% E12 E3 Vishay - 70P4138 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.4K 10% E12 E3 Vishay
70P4138
Cw-10-3 2.4K 10% E12 E3 Vishay 70P4138
CW-10-3 2.4K 10% e12 E3

CW-10-3 2.4K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K400KE123-ND CW0102K400KE123 70P4138
Product Name Through Hole Resistors RES 2.4K OHM 13W 10% WW AXIAL Cw-10-3 2.4K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers