Vishay Intertechnology, Inc. Wirewound Resistors CW0102K400KE12

Description
CW-10 2.4K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 2.4K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K400KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K400KE12
Wirewound Resistors 3110-CW0102K400KE12
CW-10 2.4K 10% E12 e3

CW-10 2.4K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0102K400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0102K400KE12
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K400KE12
Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0102K400KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400KE12-ND
Through Hole Resistors CW0102K400KE12-ND
2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.4K 10% E12 E3 Vishay - 70P4137 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.4K 10% E12 E3 Vishay
70P4137
Cw-10 2.4K 10% E12 E3 Vishay 70P4137
CW-10 2.4K 10% e12 E3

CW-10 2.4K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102K400KE12 CW0102K400KE12 CW0102K400KE12-ND 70P4137
Product Name Wirewound Resistors Res Wirewound 2.4K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 2.4K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2400 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details