Vishay Intertechnology, Inc. Wirewound Resistors CW0102K400JE73

Description
CW-10 2.4K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 2.4K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K400JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K400JE73
Wirewound Resistors 3110-CW0102K400JE73
CW-10 2.4K 5% E73 e3

CW-10 2.4K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102K400JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400JE73-ND
Through Hole Resistors CW0102K400JE73-ND
2.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 2.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K400JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K400JE73
Res Wirewound 2.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K400JE73
Res Wirewound 2.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 2.4K 5% E73 E3 Vishay - 70P4135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.4K 5% E73 E3 Vishay
70P4135
Cw-10 2.4K 5% E73 E3 Vishay 70P4135
CW-10 2.4K 5% E73 e3

CW-10 2.4K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0102K400JE73 CW0102K400JE73-ND CW0102K400JE73 70P4135
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 2.4K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 2.4K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details