Vishay Precision Group RES 2.4K OHM 13W 5% WW AXIAL CW0102K400JE12

Description
RES 2.4Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 13W 5% WW AXIAL - CW0102K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 13W 5% WW AXIAL
CW0102K400JE12
RES 2.4K OHM 13W 5% WW AXIAL CW0102K400JE12
RES 2.4Kohm 13W 5% WW AXIAL

RES 2.4Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102K400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K400JE12
Wirewound Resistors 3110-CW0102K400JE12
CW-10 2.4K 5% E12 e3

CW-10 2.4K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102K400JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K400JE12-ND
Through Hole Resistors CW0102K400JE12-ND
2.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.4 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.4K 5% E12 E3 Vishay - 70P4133 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.4K 5% E12 E3 Vishay
70P4133
Cw-10 2.4K 5% E12 E3 Vishay 70P4133
CW-10 2.4K 5% e12 E3

CW-10 2.4K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K400JE12 3110-CW0102K400JE12 CW0102K400JE12-ND 70P4133
Product Name RES 2.4K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 2.4K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details