Vishay Intertechnology, Inc. Wirewound Resistors CW0102K250KE12

Description
CW-10 2.25K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 2.25K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0102K250KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K250KE12
Wirewound Resistors 3110-CW0102K250KE12
CW-10 2.25K 10% E12 e3

CW-10 2.25K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0102K250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0102K250KE12
Res Wirewound 2.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0102K250KE12
Res Wirewound 2.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0102K250KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K250KE12-ND
Through Hole Resistors CW0102K250KE12-ND
2.25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0102K250KE12 CW0102K250KE12 CW0102K250KE12-ND
Product Name Wirewound Resistors Res Wirewound 2.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers