Vishay Intertechnology, Inc. Through Hole Resistors CW0102K250JS73

Description
2.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0102K250JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K250JS73-ND
Through Hole Resistors CW0102K250JS73-ND
2.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0102K250JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K250JS73
Wirewound Resistors 3110-CW0102K250JS73
CW-10 2.25K 5% S73

CW-10 2.25K 5% S73

Supplier's Site Datasheet
RES 2.25K OHM 13W 5% WW AXIAL - CW0102K250JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.25K OHM 13W 5% WW AXIAL
CW0102K250JS73
RES 2.25K OHM 13W 5% WW AXIAL CW0102K250JS73
RES 2.25Kohm 13W 5% WW AXIAL

RES 2.25Kohm 13W 5% WW AXIAL

Supplier's Site
Resistor, Wirewound, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0052 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay
06H0052
Resistor, Wirewound, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay 06H0052
RESISTOR, WIREWOUND, 2.25KOHM, 10W, 5%, FULL REEL; Resistance:2.25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 2.25KOHM, 10W, 5%, FULL REEL; Resistance:2.25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K250JS73-ND 3110-CW0102K250JS73 CW0102K250JS73 06H0052
Product Name Through Hole Resistors Wirewound Resistors RES 2.25K OHM 13W 5% WW AXIAL Resistor, Wirewound, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details