Vishay Precision Group CW0102K250JE73 CW0102K250JE73

Description
CW0102K250JE73
Request a Quote Datasheet
Description
CW0102K250JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0102K250JE73 - CW0102K250JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0102K250JE73
CW0102K250JE73
CW0102K250JE73 CW0102K250JE73
CW0102K250JE73

CW0102K250JE73

Supplier's Site
Wirewound Resistors - 3110-CW0102K250JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K250JE73
Wirewound Resistors 3110-CW0102K250JE73
CW-10 2.25K 5% E73 e3

CW-10 2.25K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102K250JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K250JE73-ND
Through Hole Resistors CW0102K250JE73-ND
2.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3623 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay
65K3623
Wirewound Resistor, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay 65K3623
WIREWOUND RESISTOR, 2.25KOHM, 10W, 5%, FULL REEL; Resistance:2.25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.25KOHM, 10W, 5%, FULL REEL; Resistance:2.25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K250JE73 3110-CW0102K250JE73 CW0102K250JE73-ND 65K3623
Product Name CW0102K250JE73 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 2.25Kohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2250 ohms 2250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details