Resistor-Fixed-Singl
2.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10-3 2.2K 10% E73 e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0102K200KE733 | CW0102K200KE733-ND | 70P4125 |
| Product Name | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors | Cw-10-3 2.2K 10% E73 E3 Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Tolerance | 10 +/- % |