Vishay Intertechnology, Inc. RES 2.2K OHM 13W 5% WW AXIAL CW0102K200JE123

Description
RES 2.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 13W 5% WW AXIAL - CW0102K200JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 13W 5% WW AXIAL
CW0102K200JE123
RES 2.2K OHM 13W 5% WW AXIAL CW0102K200JE123
RES 2.2Kohm 13W 5% WW AXIAL

RES 2.2Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0102K200JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K200JE123-ND
Through Hole Resistors CW0102K200JE123-ND
2.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 2.2K 5% E12 E3 Vishay - 70P4119 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 2.2K 5% E12 E3 Vishay
70P4119
Cw-10-3 2.2K 5% E12 E3 Vishay 70P4119
CW-10-3 2.2K 5% e12 E3

CW-10-3 2.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0102K200JE123 CW0102K200JE123-ND 70P4119
Product Name RES 2.2K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 2.2K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers