Vishay Precision Group RES 2.2K OHM 13W 5% WW AXIAL CW0102K200JE12

Description
RES 2.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 13W 5% WW AXIAL - CW0102K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 13W 5% WW AXIAL
CW0102K200JE12
RES 2.2K OHM 13W 5% WW AXIAL CW0102K200JE12
RES 2.2Kohm 13W 5% WW AXIAL

RES 2.2Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0102K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K200JE12
Wirewound Resistors 3110-CW0102K200JE12
CW-10 2.2K 5% E12 e3

CW-10 2.2K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0102K200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K200JE12-ND
Through Hole Resistors CW0102K200JE12-ND
2.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
WIREWOUND,2.2K OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK - 70204824 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND,2.2K OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK
70204824
WIREWOUND,2.2K OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK 70204824
WIREWOUND,2.2K OHM,5%,10W,30PPM,AXL ,THRU-HOLE,BULK

WIREWOUND,2.2K OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay - 65K3622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay
65K3622
Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay 65K3622
RESISTOR, WIREWOUND, 2.2KOHM, 10W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2KOHM, 10W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW0102K200JE12 3110-CW0102K200JE12 CW0102K200JE12-ND 70204824 65K3622
Product Name RES 2.2K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors WIREWOUND,2.2K OHM,5%,10W,30PPM,AXL,THRU-HOLE,BULK Resistor, Wirewound, 2.2Kohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 10 watts
Category / Application Industrial General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details