Vishay Intertechnology, Inc. Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K150JS70

Description
Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0102K150JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0102K150JS70
Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0102K150JS70
Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0102K150JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0102K150JS70
Wirewound Resistors 3110-CW0102K150JS70
CW-10 2.15K 5% S70

CW-10 2.15K 5% S70

Supplier's Site Datasheet
Through Hole Resistors - CW0102K150JS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0102K150JS70-ND
Through Hole Resistors CW0102K150JS70-ND
2.15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

2.15 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 2.15K 5% S70 Vishay - 28M4871 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 2.15K 5% S70 Vishay
28M4871
Cw-10 2.15K 5% S70 Vishay 28M4871
CW-10 2.15K 5% S70

CW-10 2.15K 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0102K150JS70 3110-CW0102K150JS70 CW0102K150JS70-ND 28M4871
Product Name Res Wirewound 2.15K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 2.15K 5% S70 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details